Manufacturer: TDK Corporation
Win Source Part Number: 929270-NLV32T-101J-E
Series: NLV-EF
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 10Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16550-2, 445-16550-6, NLV32T-101J-EF-ND, 445-16550-1
FIXED IND 100UH 40MA 10 OHM SMD Product overview: NLV32T-101J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 40MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 40MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-101J-EF can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)
100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)
100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)
INDUCTOR, 100UH, 0.04A, 1210; Inductance:100µH; Product Range:NLV32-EF Series; DC Current Rating:40mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou
INDUCTOR, 100UH, 0.04A, 1210; Inductance:100µH; Product Range:NLV32-EF Series; DC Current Rating:40mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou
FIXED IND 100UH 40MA 10 OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 929270-NLV32T-101J-EF | 71-NLV32T-101J-EF | 445-16550-2-ND | 15AC6762 | NLV32T-101J-EF |
| Product Name | Fixed Inductors - NLV32T-101J-EF | SMD 100UH 40MA 10 OHM Inductor and Choke | Fixed Inductors | Inductor, 100Uh, 0.04A, 1210; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 100 microH | 100 microH | 100 microH |