180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)
FIXED IND 180NH 450MA 280MOHM SM Product overview: NLV32T-R18J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R18J-EFD can be used for catalog matching and distributor lookup.
FIXED IND 180NH 450MA 280MOHM SM
INDUCTOR, 0.18UH, 0.45A, 1210, AEC-Q200; Inductance:180nH; Product Range:NLV32-EFD Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16621-2-ND | 71-NLV32T-R18J-EFD | NLV32T-R18J-EFD | 15AC6711 |
| Product Name | Fixed Inductors | 450MA 280MOHM Inductor and Choke | Fixed Inductors | Inductor, 0.18Uh, 0.45A, 1210, Aec-Q200; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |