TDK U.S.A. Corporation Fixed Inductors NLV32T-101J-EFD

Description
100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16551-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16551-6-ND
Fixed Inductors 445-16551-6-ND
100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16551-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16551-2-ND
Fixed Inductors 445-16551-2-ND
100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16551-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16551-1-ND
Fixed Inductors 445-16551-1-ND
100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 100UH 40MA 10 OHM Inductor and Choke - 71-NLV32T-101J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 40MA 10 OHM Inductor and Choke
71-NLV32T-101J-EFD
SMD 100UH 40MA 10 OHM Inductor and Choke 71-NLV32T-101J-EFD
FIXED IND 100UH 40MA 10 OHM SMD Product overview: NLV32T-101J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 40MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 40MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-101J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 100UH 40MA 10 OHM SMD Product overview: NLV32T-101J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 40MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 40MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-101J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV32T-101J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-101J-EFD
Fixed Inductors NLV32T-101J-EFD
FIXED IND 100UH 40MA 10 OHM SMD

FIXED IND 100UH 40MA 10 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16551-6-ND 71-NLV32T-101J-EFD NLV32T-101J-EFD
Product Name Fixed Inductors SMD 100UH 40MA 10 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details