TDK-Lambda Americas Inc., High Power Division Fixed Inductors - NLV32T-1R2J-EF NLV32T-1R2J-EF

Description
Manufacturer: TDK Corporation Win Source Part Number: 887445-NLV32T-1R2J-E F Series: NLV-EF Operating Temperature Range: -40°C ~ 105°C Features: 1.2 µH Unshielded Wirewound Inductor 390 mA 750mOhm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16566-1, 445-16566-2, 445-16566-6, NLV32T-1R2J-EF-ND
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 887445-NLV32T-1R2J-E F Series: NLV-EF Operating Temperature Range: -40°C ~ 105°C Features: 1.2 µH Unshielded Wirewound Inductor 390 mA 750mOhm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16566-1, 445-16566-2, 445-16566-6, NLV32T-1R2J-EF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-1R2J-EF
887445-NLV32T-1R2J-EF
Fixed Inductors - NLV32T-1R2J-EF 887445-NLV32T-1R2J-EF
Manufacturer: TDK Corporation Win Source Part Number: 887445-NLV32T-1R2J-E F Series: NLV-EF Operating Temperature Range: -40°C ~ 105°C Features: 1.2 µH Unshielded Wirewound Inductor 390 mA 750mOhm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16566-1, 445-16566-2, 445-16566-6, NLV32T-1R2J-EF-ND

Manufacturer: TDK Corporation
Win Source Part Number: 887445-NLV32T-1R2J-EF
Series: NLV-EF
Operating Temperature Range: -40°C ~ 105°C
Features: 1.2 µH Unshielded Wirewound Inductor 390 mA 750mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16566-1, 445-16566-2, 445-16566-6, NLV32T-1R2J-EF-ND

Buy Now Datasheet
Fixed Inductors - 445-16566-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16566-6-ND
Fixed Inductors 445-16566-6-ND
1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16566-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16566-2-ND
Fixed Inductors 445-16566-2-ND
1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16566-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16566-1-ND
Fixed Inductors 445-16566-1-ND
1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
1.2UH 390MA 750MOHM Inductor and Choke - 71-NLV32T-1R2J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 390MA 750MOHM Inductor and Choke
71-NLV32T-1R2J-EF
1.2UH 390MA 750MOHM Inductor and Choke 71-NLV32T-1R2J-EF
FIXED IND 1.2UH 390MA 750MOHM SM Product overview: NLV32T-1R2J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 390MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 390MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R2J-EF can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 390MA 750MOHM SM Product overview: NLV32T-1R2J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 390MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 390MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R2J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.2Uh, 0.39A, 1210; Inductance Tdk - 15AC6754 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 0.39A, 1210; Inductance Tdk
15AC6754
Inductor, 1.2Uh, 0.39A, 1210; Inductance Tdk 15AC6754
INDUCTOR, 1.2UH, 0.39A, 1210; Inductance:1.2µH; Product Range:NLV32-EF Series; DC Current Rating:390mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.75ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1.2UH, 0.39A, 1210; Inductance:1.2µH; Product Range:NLV32-EF Series; DC Current Rating:390mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.75ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV32T-1R2J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-1R2J-EF
Fixed Inductors NLV32T-1R2J-EF
FIXED IND 1.2UH 390MA 750MOHM SM

FIXED IND 1.2UH 390MA 750MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 887445-NLV32T-1R2J-EF 445-16566-6-ND 71-NLV32T-1R2J-EF 15AC6754 NLV32T-1R2J-EF
Product Name Fixed Inductors - NLV32T-1R2J-EF Fixed Inductors 1.2UH 390MA 750MOHM Inductor and Choke Inductor, 1.2Uh, 0.39A, 1210; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers