TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors NLV32T-6R8J-EFD

Description
Win Source Part Number: 1370159-NLV32T-6R8J- EFD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 6.8 µH Current Rating (Amps): 180 mA Shielding: Unshielded DC Resistance (DCR): 1.8Ohm Max Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 7.96 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370159-NLV32T-6R8J- EFD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 6.8 µH Current Rating (Amps): 180 mA Shielding: Unshielded DC Resistance (DCR): 1.8Ohm Max Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 7.96 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370159-NLV32T-6R8J-EFD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370159-NLV32T-6R8J-EFD
Inductors, Coils, Chokes - Fixed Inductors 1370159-NLV32T-6R8J-EFD
Win Source Part Number: 1370159-NLV32T-6R8J- EFD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 6.8 µH Current Rating (Amps): 180 mA Shielding: Unshielded DC Resistance (DCR): 1.8Ohm Max Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 7.96 MHz

Win Source Part Number: 1370159-NLV32T-6R8J-EFD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EFD
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 6.8 µH
Current Rating (Amps): 180 mA
Shielding: Unshielded
DC Resistance (DCR): 1.8Ohm Max
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Inductance Frequency - Test: 7.96 MHz

Buy Now Datasheet
SMD 6.8UH 180MA 1.8OHM Inductor and Choke - 71-NLV32T-6R8J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 180MA 1.8OHM Inductor and Choke
71-NLV32T-6R8J-EFD
SMD 6.8UH 180MA 1.8OHM Inductor and Choke 71-NLV32T-6R8J-EFD
FIXED IND 6.8UH 180MA 1.8OHM SMD Product overview: NLV32T-6R8J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 180MA, 1.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 180MA, 1.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-6R8J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 180MA 1.8OHM SMD Product overview: NLV32T-6R8J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 180MA, 1.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 180MA, 1.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-6R8J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16609-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16609-6-ND
Fixed Inductors 445-16609-6-ND
6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric)

6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16609-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16609-2-ND
Fixed Inductors 445-16609-2-ND
6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric)

6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16609-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16609-1-ND
Fixed Inductors 445-16609-1-ND
6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric)

6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-6R8J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-6R8J-EFD
Fixed Inductors NLV32T-6R8J-EFD
FIXED IND 6.8UH 180MA 1.8OHM SMD

FIXED IND 6.8UH 180MA 1.8OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370159-NLV32T-6R8J-EFD 71-NLV32T-6R8J-EFD 445-16609-6-ND NLV32T-6R8J-EFD
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 6.8UH 180MA 1.8OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details