TDK U.S.A. Corporation Fixed Inductors NLV32T-820J-EFD

Description
82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16611-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16611-2-ND
Fixed Inductors 445-16611-2-ND
82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)

82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-820J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-820J-EFD
Fixed Inductors NLV32T-820J-EFD
FIXED IND 82UH 45MA 10 OHM SMD

FIXED IND 82UH 45MA 10 OHM SMD

Supplier's Site Datasheet
FIXED IND 82UH 45MA 10 OHM SMD - 769-NLV32T-820J-EFD - Utmel Electronic Limited
Hong Kong, China
FIXED IND 82UH 45MA 10 OHM SMD
769-NLV32T-820J-EFD
FIXED IND 82UH 45MA 10 OHM SMD 769-NLV32T-820J-EFD
FIXED IND 82UH 45MA 10 OHM SMD

FIXED IND 82UH 45MA 10 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16611-2-ND NLV32T-820J-EFD 769-NLV32T-820J-EFD
Product Name Fixed Inductors Fixed Inductors FIXED IND 82UH 45MA 10 OHM SMD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details