FIXED IND 180NH 460MA 400MOHM SM Product overview: NLV25T-R18J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 460MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R18J-EF can be used for catalog matching and distributor lookup.
180nH Unshielded Wirewound Inductor 460mA 400mOhm Max 1008 (2520 Metric)
180nH Unshielded Wirewound Inductor 460mA 400mOhm Max 1008 (2520 Metric)
180nH Unshielded Wirewound Inductor 460mA 400mOhm Max 1008 (2520 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1231729-NLV25T-R18J-
Series: NLV-EF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1008 (2520 Metric)
Current Rating: 460mA
Shielding: Unshielded
Inductance: 180nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 500MHz
Test Frequency: 25.2MHz
Size: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Family Name: NLV-EF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): NL252018-R18MT; NFI10LR18TRF; SCI 1008 FT R18J;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
FIXED IND 180NH 460MA 400MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV25T-R18J-EF | 445-16506-2-ND | 1231729-NLV25T-R18J-EF | NLV25T-R18J-EF |
| Product Name | 460MA 400MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - NLV25T-R18J-EF | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Inductance Range | 0.1800 microH | 0.1800 microH | 0.1800 microH |