Manufacturer: TDK Corporation
Win Source Part Number: 929264-NLV25T-470J-E
Series: NLV-EFD
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 11.1Ohm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16485-6, 445-16485-2, 445-16485-1, NLV25T-470J-EFD-ND
47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)
47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)
47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)
FIXED IND 47UH 80MA 11.1 OHM SMD Product overview: NLV25T-470J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 80MA, 11.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 80MA, 11.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-470J-EFD can be used for catalog matching and distributor lookup.
FIXED IND 47UH 80MA 11.1 OHM SMD
INDUCTOR, 47UH, 0.08A, 1008, AEC-Q200; Inductance:47µH; Product Range:NLV25-EFD Series; DC Current Rating:80mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 929264-NLV25T-470J-EFD | 445-16485-1-ND | 71-NLV25T-470J-EFD | NLV25T-470J-EFD | 15AC6697 |
| Product Name | Fixed Inductors - NLV25T-470J-EFD | Fixed Inductors | SMD 47UH 80MA 11.1 OHM Inductor and Choke | Fixed Inductors | Inductor, 47Uh, 0.08A, 1008, Aec-Q200; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed |