TDK-Lambda Americas Inc., High Power Division 450MA 440MOHM Inductor and Choke NLV32T-R10J-EF

Description
FIXED IND 100NH 450MA 440MOHM SM Product overview: NLV32T-R10J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R10J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 450MA 440MOHM SM Product overview: NLV32T-R10J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R10J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 440MOHM Inductor and Choke - 71-NLV32T-R10J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 440MOHM Inductor and Choke
71-NLV32T-R10J-EF
450MA 440MOHM Inductor and Choke 71-NLV32T-R10J-EF
FIXED IND 100NH 450MA 440MOHM SM Product overview: NLV32T-R10J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R10J-EF can be used for catalog matching and distributor lookup.

FIXED IND 100NH 450MA 440MOHM SM Product overview: NLV32T-R10J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R10J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
991061-NLV32T-R10J-EF
Inductors, Coils, Chokes - Fixed Inductors 991061-NLV32T-R10J-EF
Win Source Part Number: 991061-NLV32T-R10J-E F Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLV-EF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 nH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 28 @ 100MHz Frequency - Self Resonant: 700MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 440mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16614-6,445-1661 4-1,445-16614-2,NLV3 2T-R10J-EF-ND

Win Source Part Number: 991061-NLV32T-R10J-EF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLV-EF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 nH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 28 @ 100MHz
Frequency - Self Resonant: 700MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 440mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-16614-6,445-16614-1,445-16614-2,NLV32T-R10J-EF-ND

Buy Now
Fixed Inductors - 445-16614-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16614-1-ND
Fixed Inductors 445-16614-1-ND
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16614-2-ND
Fixed Inductors 445-16614-2-ND
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16614-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16614-6-ND
Fixed Inductors 445-16614-6-ND
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 0.1Uh, 0.45A, 1210; Inductance Tdk - 15AC6704 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, 0.45A, 1210; Inductance Tdk
15AC6704
Inductor, 0.1Uh, 0.45A, 1210; Inductance Tdk 15AC6704
INDUCTOR, 0.1UH, 0.45A, 1210; Inductance:100nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.44ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.1UH, 0.45A, 1210; Inductance:100nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.44ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-R10J-EF 991061-NLV32T-R10J-EF 445-16614-1-ND 15AC6704
Product Name 450MA 440MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 0.1Uh, 0.45A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details