Taiyo Yuden Co., Ltd. Fixed Inductors NR3012T100M

Description
10µH Shielded Wirewound Inductor 630mA 348mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 630mA 348mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1644-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1644-1-ND
Fixed Inductors 587-1644-1-ND
10µH Shielded Wirewound Inductor 630mA 348mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 630mA 348mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-1644-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1644-6-ND
Fixed Inductors 587-1644-6-ND
10µH Shielded Wirewound Inductor 630mA 348mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 630mA 348mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-1644-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1644-2-ND
Fixed Inductors 587-1644-2-ND
10µH Shielded Wirewound Inductor 630mA 348mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 630mA 348mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH Inductor and Choke - 71-NR3012T100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH Inductor and Choke
71-NR3012T100M
SMD 10uH Inductor and Choke 71-NR3012T100M
10uH 20% Ferrite Shielded SMD Inductor 1212 Product overview: NR3012T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3012T100M can be used for catalog matching and distributor lookup.

10uH 20% Ferrite Shielded SMD Inductor 1212 Product overview: NR3012T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3012T100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NR3012T100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NR3012T100M
Fixed Inductors NR3012T100M
FIXED IND 10UH 630MA 348MOHM SMD

FIXED IND 10UH 630MA 348MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 540Ma, Smd, Full Reel; Inductance Taiyo Yuden - 87K4761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 540Ma, Smd, Full Reel; Inductance Taiyo Yuden
87K4761
Inductor, Shielded, 10Uh, 540Ma, Smd, Full Reel; Inductance Taiyo Yuden 87K4761
INDUCTOR, SHIELDED, 10UH, 540MA, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):630mA; Inductor Construction:Shielde d; Saturation Current (Isat):540mA; Product Range:NR Series; DC Resistance Max:0.29ohm; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 540MA, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):630mA; Inductor Construction:Shielded; Saturation Current (Isat):540mA; Product Range:NR Series; DC Resistance Max:0.29ohm; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 540Ma, Smd; Inductance Taiyo Yuden - 83T0206 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 540Ma, Smd; Inductance Taiyo Yuden
83T0206
Inductor, Shielded, 10Uh, 540Ma, Smd; Inductance Taiyo Yuden 83T0206
INDUCTOR, SHIELDED, 10UH, 540MA, SMD; Inductance:10µH; RMS Current (Irms):630mA; Inductor Construction:Shielde d; Saturation Current (Isat):540mA; Product Range:NR Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 540MA, SMD; Inductance:10µH; RMS Current (Irms):630mA; Inductor Construction:Shielded; Saturation Current (Isat):540mA; Product Range:NR Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-1644-1-ND 71-NR3012T100M NR3012T100M 87K4761 83T0206
Product Name Fixed Inductors SMD 10uH Inductor and Choke Fixed Inductors Inductor, Shielded, 10Uh, 540Ma, Smd, Full Reel; Inductance Taiyo Yuden Inductor, Shielded, 10Uh, 540Ma, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details