TDK U.S.A. Corporation Fixed Inductors NLV25T-R47J-PFD

Description
470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV25T-R47J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV25T-R47J-PFD-ND
Fixed Inductors NLV25T-R47J-PFD-ND
470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLV25T-R47J-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers