TDK U.S.A. Corporation Fixed Inductors NLV32T-082J-PFD

Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV32T-082J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV32T-082J-PFD-ND
Fixed Inductors NLV32T-082J-PFD-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 450MA 400MOHM Inductor and Choke - 71-NLV32T-082J-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 400MOHM Inductor and Choke
71-NLV32T-082J-PFD
SMD 450MA 400MOHM Inductor and Choke 71-NLV32T-082J-PFD
FIXED IND 82NH 450MA 400MOHM SMD Product overview: NLV32T-082J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-082J-PFD can be used for catalog matching and distributor lookup.

FIXED IND 82NH 450MA 400MOHM SMD Product overview: NLV32T-082J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-082J-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLV32T-082J-PFD-ND 71-NLV32T-082J-PFD
Product Name Fixed Inductors SMD 450MA 400MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details