680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
FIXED IND 680NH 450MA 600MOHM SM Product overview: NLV32T-R68J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R68J-EF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370055-NLV32T-R68J-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 680 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 600mOhm Max
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 160MHz
Inductance Frequency - Test: 25.2 MHz
INDUCTOR, 0.68UH, 0.45A, 1210; Inductance:680nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou
FIXED IND 680NH 450MA 600MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16634-2-ND | 71-NLV32T-R68J-EF | 1370055-NLV32T-R68J-EF | 15AC6724 | NLV32T-R68J-EF |
| Product Name | Fixed Inductors | 450MA 600MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 0.68Uh, 0.45A, 1210; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |