TDK Corporation Fixed Inductors NLV32T-100J-PF

Description
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1523-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1523-6-ND
Fixed Inductors 445-1523-6-ND
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1523-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1523-1-ND
Fixed Inductors 445-1523-1-ND
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1523-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1523-2-ND
Fixed Inductors 445-1523-2-ND
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 10UH 150MA 2.1 OHM Inductor and Choke - 71-NLV32T-100J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 150MA 2.1 OHM Inductor and Choke
71-NLV32T-100J-PF
SMD 10UH 150MA 2.1 OHM Inductor and Choke 71-NLV32T-100J-PF
FIXED IND 10UH 150MA 2.1 OHM SMD Product overview: NLV32T-100J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 150MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 150MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-100J-PF can be used for catalog matching and distributor lookup.

FIXED IND 10UH 150MA 2.1 OHM SMD Product overview: NLV32T-100J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 150MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 150MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-100J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 5482687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5482687
Surface Mount Inductors 5482687
TDK NLV32T-100J-PF

TDK NLV32T-100J-PF

Supplier's Site
Surface Mount Inductors - 5482687P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5482687P
Surface Mount Inductors 5482687P
TDK NLV32T-100J-PF

TDK NLV32T-100J-PF

Supplier's Site
Surface Mount Inductors - 1084664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1084664
Surface Mount Inductors 1084664
TDK NLV32T-100J-PF

TDK NLV32T-100J-PF

Supplier's Site
Signal Line Ind, 10Uh,150Ma,5%,30Mhz, Full Reel; Inductance Tdk - 99R3658 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Ind, 10Uh,150Ma,5%,30Mhz, Full Reel; Inductance Tdk
99R3658
Signal Line Ind, 10Uh,150Ma,5%,30Mhz, Full Reel; Inductance Tdk 99R3658
SIGNAL LINE IND, 10UH,150MA,5%,30MHz, FULL REEL; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series RoHS Compliant: Yes

SIGNAL LINE IND, 10UH,150MA,5%,30MHz, FULL REEL; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series RoHS Compliant: Yes

Supplier's Site
Signal Line Ind, 10Uh,150Ma,5%,30Mhz; Inductance Tdk - 89R9043 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Ind, 10Uh,150Ma,5%,30Mhz; Inductance Tdk
89R9043
Signal Line Ind, 10Uh,150Ma,5%,30Mhz; Inductance Tdk 89R9043
SIGNAL LINE IND, 10UH,150MA,5%,30MHz; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

SIGNAL LINE IND, 10UH,150MA,5%,30MHz; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLV32T-100J-PF
Inductors/Coils/Transformers >> Power Inductors NLV32T-100J-PF
150mA 10uH ±5% 1210 Power Inductors ROHS

150mA 10uH ±5% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - NLV32T-100J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-100J-PF
Fixed Inductors NLV32T-100J-PF
FIXED IND 10UH 150MA 2.1 OHM SMD

FIXED IND 10UH 150MA 2.1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-1523-6-ND 71-NLV32T-100J-PF 5482687 5482687P 99R3658 89R9043 NLV32T-100J-PF NLV32T-100J-PF
Product Name Fixed Inductors SMD 10UH 150MA 2.1 OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Signal Line Ind, 10Uh,150Ma,5%,30Mhz, Full Reel; Inductance Tdk Signal Line Ind, 10Uh,150Ma,5%,30Mhz; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567565 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3132-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers