TDK Corporation Fixed Inductors NLV32T-082J-PF

Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174385-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174385-1-ND
Fixed Inductors 445-174385-1-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174385-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174385-6-ND
Fixed Inductors 445-174385-6-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174385-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174385-2-ND
Fixed Inductors 445-174385-2-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 5482671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5482671
Surface Mount Inductors 5482671
TDK NLV32T-082J-PF

TDK NLV32T-082J-PF

Supplier's Site
Surface Mount Inductors - 5482671P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5482671P
Surface Mount Inductors 5482671P
TDK NLV32T-082J-PF

TDK NLV32T-082J-PF

Supplier's Site
SMD 450MA 400MOHM Inductor and Choke - 71-NLV32T-082J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 400MOHM Inductor and Choke
71-NLV32T-082J-PF
SMD 450MA 400MOHM Inductor and Choke 71-NLV32T-082J-PF
FIXED IND 82NH 450MA 400MOHM SMD Product overview: NLV32T-082J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-082J-PF can be used for catalog matching and distributor lookup.

FIXED IND 82NH 450MA 400MOHM SMD Product overview: NLV32T-082J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-082J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174385-1-ND 5482671 5482671P 71-NLV32T-082J-PF
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 450MA 400MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details