39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)
FIXED IND 39UH 65MA 6.4 OHM SMD Product overview: NLV32T-390J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 65MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 65MA, 6.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-390J-EFD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370204-NLV32T-390J-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EFD
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 39 µH
Current Rating (Amps): 65 mA
Shielding: Unshielded
DC Resistance (DCR): 6.4Ohm Max
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Inductance Frequency - Test: 2.52 MHz
FIXED IND 39UH 65MA 6.4 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-NLV32T-390J-EFDTR-ND | 71-NLV32T-390J-EFD | 1370204-NLV32T-390J-EFD | NLV32T-390J-EFD |
| Product Name | Fixed Inductors | SMD 39UH 65MA 6.4 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |