TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-120J-EFD

Description
12µH Unshielded Wirewound Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16553-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16553-6-ND
Fixed Inductors 445-16553-6-ND
12µH Unshielded Wirewound Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16553-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16553-2-ND
Fixed Inductors 445-16553-2-ND
12µH Unshielded Wirewound Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16553-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16553-1-ND
Fixed Inductors 445-16553-1-ND
12µH Unshielded Wirewound Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 12UH 140MA 2.5 OHM Inductor and Choke - 71-NLV32T-120J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 140MA 2.5 OHM Inductor and Choke
71-NLV32T-120J-EFD
SMD 12UH 140MA 2.5 OHM Inductor and Choke 71-NLV32T-120J-EFD
FIXED IND 12UH 140MA 2.5 OHM SMD Product overview: NLV32T-120J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 140MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 140MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-120J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 12UH 140MA 2.5 OHM SMD Product overview: NLV32T-120J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 140MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 140MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-120J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 12Uh, 0.14A, 1210, Aec-Q200; Inductance Tdk - 15AC6765 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 0.14A, 1210, Aec-Q200; Inductance Tdk
15AC6765
Inductor, 12Uh, 0.14A, 1210, Aec-Q200; Inductance Tdk 15AC6765
INDUCTOR, 12UH, 0.14A, 1210, AEC-Q200; Inductance:12µH; Product Range:NLV32-EFD Series; DC Current Rating:140mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:2.5ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 12UH, 0.14A, 1210, AEC-Q200; Inductance:12µH; Product Range:NLV32-EFD Series; DC Current Rating:140mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:2.5ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16553-6-ND 71-NLV32T-120J-EFD 15AC6765
Product Name Fixed Inductors SMD 12UH 140MA 2.5 OHM Inductor and Choke Inductor, 12Uh, 0.14A, 1210, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 47uH 1.6A Inductor and Choke - 71-3631B470LL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %)
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details