FIXED IND 390NH 375MA 650MOHM SM Product overview: NLV25T-R39J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 375MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R39J-PF can be used for catalog matching and distributor lookup.
390nH Unshielded Wirewound Inductor 375mA 650mOhm Max 1008 (2520 Metric)
390nH Unshielded Wirewound Inductor 375mA 650mOhm Max 1008 (2520 Metric)
390nH Unshielded Wirewound Inductor 375mA 650mOhm Max 1008 (2520 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV25T-R39J-PF | 445-1720-1-ND |
| Product Name | 375MA 650MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 0.3900 microH |