Manufacturer: Taiyo Yuden
Win Source Part Number: 1083392-NR3012T470M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 280mA
Inductance: 47μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 250mA
Frequency - Self Resonant: 17MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.74 Ohm Max
Status: Active
Temperature Range - Operating: -25°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
47µH Shielded Wirewound Inductor 280mA 1.74Ohm Max Nonstandard
47µH Shielded Wirewound Inductor 280mA 1.74Ohm Max Nonstandard
SMD Power Inductor 47uH 20% Ferrite Shielded 0.28A 1.74R Product overview: NR3012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 0.28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3012T470M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1083392-NR3012T470M | 587-1646-1-ND | 71-NR3012T470M |
| Product Name | Fixed Inductors - NR3012T470M | Fixed Inductors | SMD 47uH 0.28A Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |