TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-R56J-EF

Description
560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16518-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16518-6-ND
Fixed Inductors 445-16518-6-ND
560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16518-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16518-2-ND
Fixed Inductors 445-16518-2-ND
560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16518-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16518-1-ND
Fixed Inductors 445-16518-1-ND
560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-R56J-EF
790736-NLV25T-R56J-EF
Fixed Inductors - NLV25T-R56J-EF 790736-NLV25T-R56J-EF
Manufacturer: TDK Corporation Win Source Part Number: 790736-NLV25T-R56J-E F Series: NLV-EF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 325mA Shielding: Unshielded Inductance: 560nH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 325MHz Test Frequency: 25.2MHz Family Name: NLV-EF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 750 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): MPA252010T-R56T-N; MPA252010T-R56M-N; CM252016-R56ML; ELJFCR56KF; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 790736-NLV25T-R56J-EF
Series: NLV-EF
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1008 (2520 Metric)
Current Rating: 325mA
Shielding: Unshielded
Inductance: 560nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 325MHz
Test Frequency: 25.2MHz
Family Name: NLV-EF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 750 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): MPA252010T-R56T-N; MPA252010T-R56M-N; CM252016-R56ML; ELJFCR56KF;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
325MA 750MOHM Inductor and Choke - 71-NLV25T-R56J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
325MA 750MOHM Inductor and Choke
71-NLV25T-R56J-EF
325MA 750MOHM Inductor and Choke 71-NLV25T-R56J-EF
FIXED IND 560NH 325MA 750MOHM SM Product overview: NLV25T-R56J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 325MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R56J-EF can be used for catalog matching and distributor lookup.

FIXED IND 560NH 325MA 750MOHM SM Product overview: NLV25T-R56J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 325MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R56J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 560 Nh, 5%, 1008 [2520 Metric], 325 Mhz Rohs Compliant Tdk - 31Y3238 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 560 Nh, 5%, 1008 [2520 Metric], 325 Mhz Rohs Compliant Tdk
31Y3238
Surface Mount High Frequency Inductor, Nlv Series, 560 Nh, 5%, 1008 [2520 Metric], 325 Mhz Rohs Compliant Tdk 31Y3238
Surface Mount High Frequency Inductor, NLV Series, 560 nH, 5%, 1008 [2520 Metric], 325 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 560 nH, 5%, 1008 [2520 Metric], 325 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16518-6-ND 790736-NLV25T-R56J-EF 71-NLV25T-R56J-EF 31Y3238
Product Name Fixed Inductors Fixed Inductors - NLV25T-R56J-EF 325MA 750MOHM Inductor and Choke Surface Mount High Frequency Inductor, Nlv Series, 560 Nh, 5%, 1008 [2520 Metric], 325 Mhz Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details