TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-101J-EFD

Description
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16453-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16453-6-ND
Fixed Inductors 445-16453-6-ND
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16453-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16453-1-ND
Fixed Inductors 445-16453-1-ND
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16453-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16453-2-ND
Fixed Inductors 445-16453-2-ND
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 100UH 60MA 21 OHM Inductor and Choke - 71-NLV25T-101J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 60MA 21 OHM Inductor and Choke
71-NLV25T-101J-EFD
SMD 100UH 60MA 21 OHM Inductor and Choke 71-NLV25T-101J-EFD
FIXED IND 100UH 60MA 21 OHM SMD Product overview: NLV25T-101J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 60MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 60MA, 21 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-101J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 100UH 60MA 21 OHM SMD Product overview: NLV25T-101J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 60MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 60MA, 21 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-101J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 0.06A, 1008, Aec-Q200; Inductance Tdk - 15AC6684 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.06A, 1008, Aec-Q200; Inductance Tdk
15AC6684
Inductor, 100Uh, 0.06A, 1008, Aec-Q200; Inductance Tdk 15AC6684
INDUCTOR, 100UH, 0.06A, 1008, AEC-Q200; Inductance:100µH; Product Range:NLV25-EFD Series; DC Current Rating:60mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:21ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 100UH, 0.06A, 1008, AEC-Q200; Inductance:100µH; Product Range:NLV25-EFD Series; DC Current Rating:60mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:21ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16453-6-ND 71-NLV25T-101J-EFD 15AC6684
Product Name Fixed Inductors SMD 100UH 60MA 21 OHM Inductor and Choke Inductor, 100Uh, 0.06A, 1008, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details