FIXED IND 1.8UH 350MA 900MOHM SM Product overview: NLV32T-1R8J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 350MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 350MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R8J-EFD can be used for catalog matching and distributor lookup.
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
INDUCTOR, 1.8UH, 0.35A, 1210, AEC-Q200; Inductance:1.8µH; Product Range:NLV32-EFD Series; DC Current Rating:350mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou
FIXED IND 1.8UH 350MA 900MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV32T-1R8J-EFD | 445-16571-2-ND | 15AC6759 | NLV32T-1R8J-EFD |
| Product Name | 1.8UH 350MA 900MOHM Inductor and Choke | Fixed Inductors | Inductor, 1.8Uh, 0.35A, 1210, Aec-Q200; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 1.8 microH | 1.8 microH | 1.8 microH |