FIXED IND 3.3UH 185MA 1.9 OHM
FIXED IND 3.3UH 185MA 1.9 OHM
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric)
FIXED IND 3.3UH 185MA 1.9OHM SMD
185mA 3.3uH ±5% 1008 Power Inductors ROHS
INDUCTOR, 3.3UH, 0.185A, 1008, AEC-Q200; Inductance:3.3µH; Product Range:NLV25-EFD Series; DC Current Rating:185mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 445-NLV25T-3R3J-EFDCT-ND | NLV25T-3R3J-EFD | NLV25T-3R3J-EFD | 15AC6692 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 3.3Uh, 0.185A, 1008, Aec-Q200; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |