TDK U.S.A. Corporation Fixed Inductors NLV25T-680J-PFD

Description
68µH Unshielded Wirewound Inductor 70mA 16.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 70mA 16.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV25T-680J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV25T-680J-PFD-ND
Fixed Inductors NLV25T-680J-PFD-ND
68µH Unshielded Wirewound Inductor 70mA 16.6Ohm Max 1008 (2520 Metric)

68µH Unshielded Wirewound Inductor 70mA 16.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLV25T-680J-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details