TDK U.S.A. Corporation Fixed Inductors NLV25T-180J-PFD

Description
18µH Unshielded Wirewound Inductor 130mA 4.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 130mA 4.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV25T-180J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV25T-180J-PFD-ND
Fixed Inductors NLV25T-180J-PFD-ND
18µH Unshielded Wirewound Inductor 130mA 4.8Ohm Max 1008 (2520 Metric)

18µH Unshielded Wirewound Inductor 130mA 4.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLV25T-180J-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details