The NLV Series Surface Mount High Frequency Inductor, part number 31Y3257, features an inductance of 10 µH with a tolerance of ±5%. It is designed for high-frequency applications, operating effectively up to 33 MHz. The inductor has a DC resistance of 3.5 ohms and is compliant with RoHS standards, indicating it is free from hazardous substances. This component is suitable for a variety of applications, including smart meters, AV equipment, and communication devices. It operates within a temperature range of -40°C to +105°C and is packaged in reels of 2000 pieces, with an individual weight of 25 mg. The inductor is a resin mold type, ensuring durability and reliability in standard circuit designs.
FIXED IND 10UH 155MA 3.5 OHM SMD Product overview: NLV25T-100J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 155MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 155MA, 3.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-100J-EF can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 806767-NLV25T-100J-E
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 33MHz
DC Resistance (DCR): 3.5Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 25 at 2.52MHz
Current Rating (Amps): 155mA
Inductance Frequency - Test: 2.52MHz
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)
FIXED IND 10UH 155MA 3.5 OHM SMD
Surface Mount High Frequency Inductor, NLV Series, 10 H, 5%, 1008 [2520 Metric], 33 MHz, 3.5 ohm RoHS Compliant: Yes
155mA 10uH ±5% 1008 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-NLV25T-100J-EF | 806767-NLV25T-100J-EF | 445-16450-6-ND | NLV25T-100J-EF | 31Y3257 | NLV25T-100J-EF |
| Product Name | SMD 10UH 155MA 3.5 OHM Inductor and Choke | Fixed Inductors - NLV25T-100J-EF | Fixed Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Nlv Series, 10 H, 5%, 1008 [2520 Metric], 33 Mhz, 3.5 Ohm Rohs Compliant Tdk | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH |