TDK U.S.A. Corporation Fixed Inductors NLV25T-560J-EFD

Description
56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16489-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16489-1-ND
Fixed Inductors 445-16489-1-ND
56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric)

56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16489-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16489-2-ND
Fixed Inductors 445-16489-2-ND
56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric)

56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16489-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16489-6-ND
Fixed Inductors 445-16489-6-ND
56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric)

56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-560J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-560J-EFD
Fixed Inductors NLV25T-560J-EFD
FIXED IND 56UH 75MA 12.1 OHM SMD

FIXED IND 56UH 75MA 12.1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16489-1-ND NLV25T-560J-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details