22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric)
22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric)
22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 806778-NLV32T-022J-E
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 22nH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 1.7GHz
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 23 at 100MHz
Current Rating (Amps): 450mA
Inductance Frequency - Test: 100MHz
FIXED IND 22NH 450MA 200MOHM SMD Product overview: NLV32T-022J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-022J-EF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16532-6-ND | 806778-NLV32T-022J-EF | 71-NLV32T-022J-EF |
| Product Name | Fixed Inductors | Fixed Inductors - NLV32T-022J-EF | SMD 450MA 200MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |