TDK U.S.A. Corporation Fixed Inductors NLV32T-331J-EF

Description
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16586-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16586-1-ND
Fixed Inductors 445-16586-1-ND
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16586-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16586-6-ND
Fixed Inductors 445-16586-6-ND
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16586-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16586-2-ND
Fixed Inductors 445-16586-2-ND
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-331J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-331J-EF
Fixed Inductors NLV32T-331J-EF
FIXED IND 330UH 40MA 34 OHM SMD

FIXED IND 330UH 40MA 34 OHM SMD

Supplier's Site Datasheet
Inductor RF Chip Unshielded Wirewound 330uH 5% 796KHz 20Q-Factor Ferrite 40mA 34Ohm DCR 1210 Blister T/R - 769-NLV32T-331J-EF - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Unshielded Wirewound 330uH 5% 796KHz 20Q-Factor Ferrite 40mA 34Ohm DCR 1210 Blister T/R
769-NLV32T-331J-EF
Inductor RF Chip Unshielded Wirewound 330uH 5% 796KHz 20Q-Factor Ferrite 40mA 34Ohm DCR 1210 Blister T/R 769-NLV32T-331J-EF
Inductor RF Chip Unshielded Wirewound 330uH 5% 796KHz 20Q-Factor Ferrite 40mA 34Ohm DCR 1210 Blister T/R

Inductor RF Chip Unshielded Wirewound 330uH 5% 796KHz 20Q-Factor Ferrite 40mA 34Ohm DCR 1210 Blister T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16586-1-ND NLV32T-331J-EF 769-NLV32T-331J-EF
Product Name Fixed Inductors Fixed Inductors Inductor RF Chip Unshielded Wirewound 330uH 5% 796KHz 20Q-Factor Ferrite 40mA 34Ohm DCR 1210 Blister T/R
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers