TDK U.S.A. Corporation Fixed Inductors NLV25T-R56J-PF

Description
560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1722-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1722-1-ND
Fixed Inductors 445-1722-1-ND
560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1722-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1722-2-ND
Fixed Inductors 445-1722-2-ND
560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-R56J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-R56J-PF
Fixed Inductors NLV25T-R56J-PF
FIXED IND 560NH 325MA 750MOHM SM

FIXED IND 560NH 325MA 750MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLV25T-R56J-PF
Inductors/Coils/Transformers >> Power Inductors NLV25T-R56J-PF
325mA 560nH ±5% 1008 Power Inductors ROHS

325mA 560nH ±5% 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-1722-1-ND NLV25T-R56J-PF NLV25T-R56J-PF
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N8 0402DC-2N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details