TDK Corporation SMD 27UH 80MA 5 OHM Inductor and Choke NLV32T-270J-PF

Description
FIXED IND 27UH 80MA 5 OHM SMD Product overview: NLV32T-270J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 80MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 80MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-270J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27UH 80MA 5 OHM SMD Product overview: NLV32T-270J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 80MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 80MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-270J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27UH 80MA 5 OHM Inductor and Choke - 71-NLV32T-270J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 80MA 5 OHM Inductor and Choke
71-NLV32T-270J-PF
SMD 27UH 80MA 5 OHM Inductor and Choke 71-NLV32T-270J-PF
FIXED IND 27UH 80MA 5 OHM SMD Product overview: NLV32T-270J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 80MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 80MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-270J-PF can be used for catalog matching and distributor lookup.

FIXED IND 27UH 80MA 5 OHM SMD Product overview: NLV32T-270J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 80MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 80MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-270J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-NLV32T-270J-PFTR-ND - DigiKey
Thief River Falls, MN, United States
27µH Unshielded Wirewound Inductor 80mA 5Ohm Max 1210 (3225 Metric)

27µH Unshielded Wirewound Inductor 80mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLV32T-270J-PFCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 80MA 5 OHM SMD

FIXED IND 27UH 80MA 5 OHM SMD

Buy Now Datasheet
Fixed Inductors - NLV32T-270J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-270J-PF
Fixed Inductors NLV32T-270J-PF
FIXED IND 27UH 80MA 5 OHM SMD

FIXED IND 27UH 80MA 5 OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLV32T-270J-PF
Inductors/Coils/Transformers >> Power Inductors NLV32T-270J-PF
80mA 27uH ±5% 1210 Power Inductors ROHS

80mA 27uH ±5% 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-NLV32T-270J-PF 445-NLV32T-270J-PFTR-ND NLV32T-270J-PF NLV32T-270J-PF
Product Name SMD 27UH 80MA 5 OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 27 microH 27 microH 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers