FIXED IND 330UH 40MA 34 OHM SMD Product overview: NLV32T-331J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 40MA, 34 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 40MA, 34 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-331J-EFD can be used for catalog matching and distributor lookup.
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV32T-331J-EFD | 445-NLV32T-331J-EFDDKR-ND |
| Product Name | SMD 330UH 40MA 34 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 330 microH |