TDK U.S.A. Corporation Fixed Inductors NLV32T-8R2J-PFD

Description
8.2µH Unshielded Wirewound Inductor 170mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 170mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV32T-8R2J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV32T-8R2J-PFD-ND
Fixed Inductors NLV32T-8R2J-PFD-ND
8.2µH Unshielded Wirewound Inductor 170mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 170mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLV32T-8R2J-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details