Taiyo Yuden Co., Ltd. Fixed Inductors NR4012T150M

Description
15µH Shielded Wirewound Inductor 600mA 480mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 600mA 480mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2653-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2653-1-ND
Fixed Inductors 587-2653-1-ND
15µH Shielded Wirewound Inductor 600mA 480mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 600mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2653-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2653-6-ND
Fixed Inductors 587-2653-6-ND
15µH Shielded Wirewound Inductor 600mA 480mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 600mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2653-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2653-2-ND
Fixed Inductors 587-2653-2-ND
15µH Shielded Wirewound Inductor 600mA 480mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 600mA 480mOhm Max Nonstandard

Buy Now Datasheet
SMD 15uH 600mA Inductor and Choke - 71-NR4012T150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 600mA Inductor and Choke
71-NR4012T150M
SMD 15uH 600mA Inductor and Choke 71-NR4012T150M
SMD Power Inductor 15uH 600mA Ferrite Shielded Product overview: NR4012T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4012T150M can be used for catalog matching and distributor lookup.

SMD Power Inductor 15uH 600mA Ferrite Shielded Product overview: NR4012T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4012T150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden - 18J0790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden
18J0790
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden 18J0790
INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden - 83T0223 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden
83T0223
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden 83T0223
INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2653-1-ND 71-NR4012T150M 18J0790
Product Name Fixed Inductors SMD 15uH 600mA Inductor and Choke Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details