FIXED IND 6.8UH 180MA 1.8 OHM
SMD wound coil inductors suitable for a wide range of signal line applications. High Q factor ensures sharp frequency response. Highly heat resistant thermoplastic resin exterior package. Operating temperature range -40°C to +105°C. Applications include: TVs, VCRs, digital cameras, xDSL, car audio, ECU systems, HDDs, etc
Inductance = 6.8 μH
Maximum DC Current = 180mA
Package/Case = 1210
Length = 3.2mm
Depth = 2.5mm
Height = 2.2mm
Dimensions = 3.2 x 2.5 x 2.2mm
Tolerance = ±5%
Maximum DC Resistance = 1.8Ohms
Series = NLV-PF
SMD wound coil inductors suitable for a wide range of signal line applications. High Q factor ensures sharp frequency response. Highly heat resistant thermoplastic resin exterior package. Operating temperature range -40°C to +105°C. Applications include: TVs, VCRs, digital cameras, xDSL, car audio, ECU systems, HDDs, etc
Inductance = 6.8 μH
Maximum DC Current = 180mA
Package/Case = 1210
Length = 3.2mm
Depth = 2.5mm
Height = 2.2mm
Dimensions = 3.2 x 2.5 x 2.2mm
Tolerance = ±5%
Maximum DC Resistance = 1.8Ohms
Series = NLV-PF
Delivery on production packaging - Reel. This product is non-returnable.
6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric)
6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric)
6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric)
LIXINC Electronics Co., Limited | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | NLV32T-6R8J-PF | 5483028 | 445-1522-2-ND |
Product Name | Inductors, Coils, Chokes | Fixed Inductors | |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
Mounting Option | Surface Mount Technology | ||
Technology | Wirewound; Wirewound | Wirewound | |
Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | |
Configuration | Fixed |