Taiyo Yuden Co., Ltd. 33uH 275mA 1.86 Ohm Inductor and Choke NR3010T330M

Description
33uH Shielded Wirewound Inductor, 275mA, 1.86 Ohm DCR, Ferrite, SMT Product overview: NR3010T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 275mA, 1.86 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 275mA, 1.86 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3010T330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uH Shielded Wirewound Inductor, 275mA, 1.86 Ohm DCR, Ferrite, SMT Product overview: NR3010T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 275mA, 1.86 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 275mA, 1.86 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3010T330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33uH 275mA 1.86 Ohm Inductor and Choke - 71-NR3010T330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 275mA 1.86 Ohm Inductor and Choke
71-NR3010T330M
33uH 275mA 1.86 Ohm Inductor and Choke 71-NR3010T330M
33uH Shielded Wirewound Inductor, 275mA, 1.86 Ohm DCR, Ferrite, SMT Product overview: NR3010T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 275mA, 1.86 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 275mA, 1.86 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3010T330M can be used for catalog matching and distributor lookup.

33uH Shielded Wirewound Inductor, 275mA, 1.86 Ohm DCR, Ferrite, SMT Product overview: NR3010T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 275mA, 1.86 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 275mA, 1.86 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3010T330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-NR3010T330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NR3010T330MTR-ND
Fixed Inductors 587-NR3010T330MTR-ND
33µH Shielded Wirewound Inductor 275mA 1.86Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 275mA 1.86Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NR3010T330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NR3010T330MCT-ND
Fixed Inductors 587-NR3010T330MCT-ND
33µH Shielded Wirewound Inductor 275mA 1.86Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 275mA 1.86Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 33Uh, 260A, Smd; Inductance Taiyo Yuden - 83T0203 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 260A, Smd; Inductance Taiyo Yuden
83T0203
Inductor, Shielded, 33Uh, 260A, Smd; Inductance Taiyo Yuden 83T0203
INDUCTOR, SHIELDED, 33UH, 260A, SMD; Inductance:33µH; RMS Current (Irms):275mA; Inductor Construction:Shielde d; Saturation Current (Isat):260mA; Product Range:NR Series; DC Resistance Max:1.55ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 260A, SMD; Inductance:33µH; RMS Current (Irms):275mA; Inductor Construction:Shielded; Saturation Current (Isat):260mA; Product Range:NR Series; DC Resistance Max:1.55ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NR3010T330M 587-NR3010T330MTR-ND 83T0203
Product Name 33uH 275mA 1.86 Ohm Inductor and Choke Fixed Inductors Inductor, Shielded, 33Uh, 260A, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Axial; Axial
View Details