TDK U.S.A. Corporation Fixed Inductors NLV32T-012J-PF

Description
12nH Unshielded Wirewound Inductor 450mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 450mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV32T-012J-PF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV32T-012J-PF-ND
Fixed Inductors NLV32T-012J-PF-ND
12nH Unshielded Wirewound Inductor 450mA 140mOhm Max 1210 (3225 Metric)

12nH Unshielded Wirewound Inductor 450mA 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 450MA 140MOHM Inductor and Choke - 71-NLV32T-012J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 140MOHM Inductor and Choke
71-NLV32T-012J-PF
SMD 450MA 140MOHM Inductor and Choke 71-NLV32T-012J-PF
FIXED IND 12NH 450MA 140MOHM SMD Product overview: NLV32T-012J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-012J-PF can be used for catalog matching and distributor lookup.

FIXED IND 12NH 450MA 140MOHM SMD Product overview: NLV32T-012J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-012J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV32T-012J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-012J-PF
Fixed Inductors NLV32T-012J-PF
FIXED IND 12NH 450MA 140MOHM SMD

FIXED IND 12NH 450MA 140MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLV32T-012J-PF-ND 71-NLV32T-012J-PF NLV32T-012J-PF
Product Name Fixed Inductors SMD 450MA 140MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details