TDK U.S.A. Corporation Fixed Inductors NLV32T-068J-EFD

Description
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16545-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16545-2-ND
Fixed Inductors 445-16545-2-ND
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)

68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-068J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-068J-EFD
Fixed Inductors NLV32T-068J-EFD
FIXED IND 68NH 450MA 360MOHM SMD

FIXED IND 68NH 450MA 360MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16545-2-ND NLV32T-068J-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N3 0402DC-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details