FIXED IND 330NH 400MA 600MOHM SM Product overview: NLV25T-R33J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R33J-PF can be used for catalog matching and distributor lookup.
330nH Unshielded Wirewound Inductor 400mA 600mOhm Max 1008 (2520 Metric)
330nH Unshielded Wirewound Inductor 400mA 600mOhm Max 1008 (2520 Metric)
400mA 330nH ±5% 1008 Power Inductors ROHS
FIXED IND 330NH 400MA 600MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-NLV25T-R33J-PF | 445-1719-1-ND | NLV25T-R33J-PF | NLV25T-R33J-PF |
| Product Name | 400MA 600MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH |