FIXED IND 47UH 60MA 7 OHM SMD
47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 1210 (3225 Metric)
47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 1210 (3225 Metric)
47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 1210 (3225 Metric)
SMD wound coil inductors suitable for a wide range of signal line applications. High Q factor ensures sharp frequency response. Highly heat resistant thermoplastic resin exterior package. Operating temperature range -40°C to +105°C. Applications include: TVs, VCRs, digital cameras, xDSL, car audio, ECU systems, HDDs, etc
Inductance = 47 μH
Maximum DC Current = 60mA
Package/Case = 1210
Length = 3.2mm
Depth = 2.5mm
Height = 2.2mm
Dimensions = 3.2 x 2.5 x 2.2mm
Tolerance = ±5%
Maximum DC Resistance = 7Ohms
Series = NLV-PF
SMD wound coil inductors suitable for a wide range of signal line applications. High Q factor ensures sharp frequency response. Highly heat resistant thermoplastic resin exterior package. Operating temperature range -40°C to +105°C. Applications include: TVs, VCRs, digital cameras, xDSL, car audio, ECU systems, HDDs, etc
Inductance = 47 μH
Maximum DC Current = 60mA
Package/Case = 1210
Length = 3.2mm
Depth = 2.5mm
Height = 2.2mm
Dimensions = 3.2 x 2.5 x 2.2mm
Tolerance = ±5%
Maximum DC Resistance = 7Ohms
Series = NLV-PF
Delivery on production packaging - Reel. This product is non-returnable.
FIXED IND 47UH 60MA 7 OHM SMD
60mA 47uH ±5% 1210 Power Inductors ROHS
SIGNAL LINE IND, 47UH,60MA,5%,15MHz; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency:15MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
SIGNAL LINE IND, 47UH,60MA,5%,15MHz; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency:15MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Utmel Electronic Limited | DigiKey | RS Components, Ltd. | LIXINC Electronics Co., Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 769-NLV32T-470J-PF | 445-1527-6-ND | 5482952 | NLV32T-470J-PF | NLV32T-470J-PF | 99R3666 |
Product Name | FIXED IND 47UH 60MA 7 OHM SMD | Fixed Inductors | Inductors, Coils, Chokes | Inductors/Coils/Transformers >> Power Inductors | Signal Line Ind, 47Uh,60Ma,5%,15Mhz; Inductance Tdk | |
Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
Mounting Option | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||||
Configuration | Fixed | Fixed | ||||
Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH | |
Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | -5 to 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |