TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-150J-EF

Description
15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16456-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16456-6-ND
Fixed Inductors 445-16456-6-ND
15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16456-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16456-2-ND
Fixed Inductors 445-16456-2-ND
15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16456-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16456-1-ND
Fixed Inductors 445-16456-1-ND
15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 15UH 140MA 4.4 OHM Inductor and Choke - 71-NLV25T-150J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 140MA 4.4 OHM Inductor and Choke
71-NLV25T-150J-EF
SMD 15UH 140MA 4.4 OHM Inductor and Choke 71-NLV25T-150J-EF
FIXED IND 15UH 140MA 4.4 OHM SMD Product overview: NLV25T-150J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 140MA, 4.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 140MA, 4.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-150J-EF can be used for catalog matching and distributor lookup.

FIXED IND 15UH 140MA 4.4 OHM SMD Product overview: NLV25T-150J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 140MA, 4.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 140MA, 4.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-150J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-150J-EF
929263-NLV25T-150J-EF
Fixed Inductors - NLV25T-150J-EF 929263-NLV25T-150J-EF
Manufacturer: TDK Corporation Win Source Part Number: 929263-NLV25T-150J-E F Series: NLV-EF Operating Temperature Range: -40°C ~ 105°C Features: Unshielded Wirewound Inductor 4.4Ohm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16456-2, 445-16456-1, 445-16456-6, NLV25T-150J-EF-ND

Manufacturer: TDK Corporation
Win Source Part Number: 929263-NLV25T-150J-EF
Series: NLV-EF
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 4.4Ohm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16456-2, 445-16456-1, 445-16456-6, NLV25T-150J-EF-ND

Buy Now
Surface Mount High Frequency Inductor, Nlv Series, 15 H, 5%, 1008 [2520 Metric], 26 Mhz, 4.4 Ohm Rohs Compliant Tdk - 31Y3260 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 15 H, 5%, 1008 [2520 Metric], 26 Mhz, 4.4 Ohm Rohs Compliant Tdk
31Y3260
Surface Mount High Frequency Inductor, Nlv Series, 15 H, 5%, 1008 [2520 Metric], 26 Mhz, 4.4 Ohm Rohs Compliant Tdk 31Y3260
Surface Mount High Frequency Inductor, NLV Series, 15 H, 5%, 1008 [2520 Metric], 26 MHz, 4.4 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 15 H, 5%, 1008 [2520 Metric], 26 MHz, 4.4 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16456-6-ND 71-NLV25T-150J-EF 929263-NLV25T-150J-EF 31Y3260
Product Name Fixed Inductors SMD 15UH 140MA 4.4 OHM Inductor and Choke Fixed Inductors - NLV25T-150J-EF Surface Mount High Frequency Inductor, Nlv Series, 15 H, 5%, 1008 [2520 Metric], 26 Mhz, 4.4 Ohm Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details