FIXED IND 4.7UH 175MA 2.3OHM SMD Product overview: NLV25T-4R7J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 175MA, 2.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 175MA, 2.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-4R7J-EF can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 806771-NLV25T-4R7J-E
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.7μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 43MHz
DC Resistance (DCR): 2.3Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 30 at 7.96MHz
Current Rating (Amps): 175mA
Inductance Frequency - Test: 7.96MHz
4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)
4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)
4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)
FIXED IND 4.7UH 175MA 2.3OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV25T-4R7J-EF | 806771-NLV25T-4R7J-EF | 445-16486-6-ND | NLV25T-4R7J-EF |
| Product Name | SMD 4.7UH 175MA 2.3OHM Inductor and Choke | Fixed Inductors - NLV25T-4R7J-EF | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |