56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 887440-NLV25T-560J-P
Series: NLV-PFD
Operating Temperature Range: -40°C ~ 105°C
Features: 56 µH Unshielded Wirewound Inductor 75 mA 12.1Ohm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
FIXED IND 56UH 75MA 12.1 OHM SMD Product overview: NLV25T-560J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 75MA, 12.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 75MA, 12.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-560J-PFD can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | NLV25T-560J-PFD-ND | 887440-NLV25T-560J-PFD | 71-NLV25T-560J-PFD |
| Product Name | Fixed Inductors | Fixed Inductors - NLV25T-560J-PFD | SMD 56UH 75MA 12.1 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |