TDK U.S.A. Corporation SMD 270UH 45MA 28 OHM Inductor and Choke NLV32T-271J-EFD

Description
FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270UH 45MA 28 OHM Inductor and Choke - 71-NLV32T-271J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 45MA 28 OHM Inductor and Choke
71-NLV32T-271J-EFD
SMD 270UH 45MA 28 OHM Inductor and Choke 71-NLV32T-271J-EFD
FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1170004-NLV32T-271J-EFD
Inductors, Coils, Chokes - Fixed Inductors 1170004-NLV32T-271J-EFD
Win Source Part Number: 1170004-NLV32T-271J- EFD Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLV-EFD Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 28Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 45 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16579-1,445-1657 9-2,445-16579-6,NLV3 2T-271J-EFD-ND

Win Source Part Number: 1170004-NLV32T-271J-EFD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLV-EFD
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 270 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 28Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 45 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-16579-1,445-16579-2,445-16579-6,NLV32T-271J-EFD-ND

Buy Now
Fixed Inductors - 445-16579-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16579-2-ND
Fixed Inductors 445-16579-2-ND
270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16579-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16579-6-ND
Fixed Inductors 445-16579-6-ND
270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16579-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16579-1-ND
Fixed Inductors 445-16579-1-ND
270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-271J-EFD 1170004-NLV32T-271J-EFD 445-16579-2-ND
Product Name SMD 270UH 45MA 28 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 270 microH 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2-1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details