TDK-Lambda Americas Inc., High Power Division SMD 1UH 400MA 700 MOHM Inductor and Choke NLV32T-1R0J-EF

Description
FIXED IND 1UH 400MA 700 MOHM SMD Product overview: NLV32T-1R0J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 400MA, 700 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 400MA, 700 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R0J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 400MA 700 MOHM SMD Product overview: NLV32T-1R0J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 400MA, 700 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 400MA, 700 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R0J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 400MA 700 MOHM Inductor and Choke - 71-NLV32T-1R0J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 400MA 700 MOHM Inductor and Choke
71-NLV32T-1R0J-EF
SMD 1UH 400MA 700 MOHM Inductor and Choke 71-NLV32T-1R0J-EF
FIXED IND 1UH 400MA 700 MOHM SMD Product overview: NLV32T-1R0J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 400MA, 700 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 400MA, 700 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R0J-EF can be used for catalog matching and distributor lookup.

FIXED IND 1UH 400MA 700 MOHM SMD Product overview: NLV32T-1R0J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 400MA, 700 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 400MA, 700 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R0J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
974484-NLV32T-1R0J-EF
Inductors, Coils, Chokes - Fixed Inductors 974484-NLV32T-1R0J-EF
Win Source Part Number: 974484-NLV32T-1R0J-E F Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLV-EF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 120MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 700mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: NLV32T-1R0J-EF-ND,44 5-16564-1,445-16564- 2,445-16564-6

Win Source Part Number: 974484-NLV32T-1R0J-EF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLV-EF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 120MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: NLV32T-1R0J-EF-ND,445-16564-1,445-16564-2,445-16564-6

Buy Now
Fixed Inductors - 445-16564-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16564-6-ND
Fixed Inductors 445-16564-6-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16564-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16564-1-ND
Fixed Inductors 445-16564-1-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16564-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16564-2-ND
Fixed Inductors 445-16564-2-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor RF Chip Unshielded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 400mA 700mOhm DCR 1210 Blister T/R - 769-NLV32T-1R0J-EF - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Unshielded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 400mA 700mOhm DCR 1210 Blister T/R
769-NLV32T-1R0J-EF
Inductor RF Chip Unshielded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 400mA 700mOhm DCR 1210 Blister T/R 769-NLV32T-1R0J-EF
Inductor RF Chip Unshielded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 400mA 700mOhm DCR 1210 Blister T/R

Inductor RF Chip Unshielded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 400mA 700mOhm DCR 1210 Blister T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLV32T-1R0J-EF
Inductors/Coils/Transformers >> Power Inductors NLV32T-1R0J-EF
400mA 1uH ±5% 1210 Power Inductors ROHS

400mA 1uH ±5% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - NLV32T-1R0J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-1R0J-EF
Fixed Inductors NLV32T-1R0J-EF
FIXED IND 1UH 400MA 700 MOHM SMD

FIXED IND 1UH 400MA 700 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 0.4A, 1210; Inductance Tdk - 15AC6752 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 0.4A, 1210; Inductance Tdk
15AC6752
Inductor, 1Uh, 0.4A, 1210; Inductance Tdk 15AC6752
INDUCTOR, 1UH, 0.4A, 1210; Inductance:1µH; Product Range:NLV32-EF Series; DC Current Rating:400mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.7ohm; Inductance Tolerance:± 5%;RoHS Compliant: Yes

INDUCTOR, 1UH, 0.4A, 1210; Inductance:1µH; Product Range:NLV32-EF Series; DC Current Rating:400mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.7ohm; Inductance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 0.4A, 1210; Inductance Tdk - 45AC5586 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 0.4A, 1210; Inductance Tdk
45AC5586
Inductor, 1Uh, 0.4A, 1210; Inductance Tdk 45AC5586
INDUCTOR, 1UH, 0.4A, 1210; Inductance:1µH; Product Range:NLV32-EF Series; DC Current Rating:400mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.7ohm; Inductance Tolerance:± 5%;RoHS Compliant: Yes

INDUCTOR, 1UH, 0.4A, 1210; Inductance:1µH; Product Range:NLV32-EF Series; DC Current Rating:400mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.7ohm; Inductance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-1R0J-EF 974484-NLV32T-1R0J-EF 445-16564-6-ND 769-NLV32T-1R0J-EF NLV32T-1R0J-EF NLV32T-1R0J-EF 15AC6752
Product Name SMD 1UH 400MA 700 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor RF Chip Unshielded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 400mA 700mOhm DCR 1210 Blister T/R Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 1Uh, 0.4A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers