TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-151J-EF

Description
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16558-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16558-1-ND
Fixed Inductors 445-16558-1-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16558-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16558-2-ND
Fixed Inductors 445-16558-2-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16558-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16558-6-ND
Fixed Inductors 445-16558-6-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327710-NLV32T-151J-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327710-NLV32T-151J-EF
Inductors, Coils, Chokes - Fixed Inductors 1327710-NLV32T-151J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1327710-NLV32T-151J- EF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 150 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 8MHz DC Resistance (DCR): 15Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 65 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: NLV32T-151J-EF-ND,44 5-16558-1,445-16558- 2,445-16558-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327710-NLV32T-151J-EF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 150 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 8MHz
DC Resistance (DCR): 15Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 65 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: NLV32T-151J-EF-ND,445-16558-1,445-16558-2,445-16558-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 150UH 65MA 15 OHM Inductor and Choke - 71-NLV32T-151J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 65MA 15 OHM Inductor and Choke
71-NLV32T-151J-EF
SMD 150UH 65MA 15 OHM Inductor and Choke 71-NLV32T-151J-EF
FIXED IND 150UH 65MA 15 OHM SMD Product overview: NLV32T-151J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 65MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 65MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-151J-EF can be used for catalog matching and distributor lookup.

FIXED IND 150UH 65MA 15 OHM SMD Product overview: NLV32T-151J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 65MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 65MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-151J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV32T-151J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-151J-EF
Fixed Inductors NLV32T-151J-EF
FIXED IND 150UH 65MA 15 OHM SMD

FIXED IND 150UH 65MA 15 OHM SMD

Supplier's Site Datasheet
Inductor, 150Uh, 0.065A, 1210; Inductance Tdk - 15AC6770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 0.065A, 1210; Inductance Tdk
15AC6770
Inductor, 150Uh, 0.065A, 1210; Inductance Tdk 15AC6770
INDUCTOR, 150UH, 0.065A, 1210; Inductance:150µH; Product Range:NLV32-EF Series; DC Current Rating:65mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:15ohm; Inductance Tolerance:±RoHS Compliant: Yes

INDUCTOR, 150UH, 0.065A, 1210; Inductance:150µH; Product Range:NLV32-EF Series; DC Current Rating:65mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:15ohm; Inductance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16558-1-ND 1327710-NLV32T-151J-EF 71-NLV32T-151J-EF NLV32T-151J-EF 15AC6770
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 150UH 65MA 15 OHM Inductor and Choke Fixed Inductors Inductor, 150Uh, 0.065A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers