TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-R22J-EF

Description
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16508-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16508-2-ND
Fixed Inductors 445-16508-2-ND
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16508-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16508-1-ND
Fixed Inductors 445-16508-1-ND
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16508-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16508-6-ND
Fixed Inductors 445-16508-6-ND
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-R22J-EF
929266-NLV25T-R22J-EF
Fixed Inductors - NLV25T-R22J-EF 929266-NLV25T-R22J-EF
Manufacturer: TDK Corporation Win Source Part Number: 929266-NLV25T-R22J-E F Series: NLV-EF Operating Temperature Range: -40°C ~ 105°C Features: Unshielded Wirewound Inductor 500mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16508-2, 445-16508-1, NLV25T-R22J-EF-ND, 445-16508-6

Manufacturer: TDK Corporation
Win Source Part Number: 929266-NLV25T-R22J-EF
Series: NLV-EF
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 500mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16508-2, 445-16508-1, NLV25T-R22J-EF-ND, 445-16508-6

Buy Now
430MA 500MOHM Inductor and Choke - 71-NLV25T-R22J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430MA 500MOHM Inductor and Choke
71-NLV25T-R22J-EF
430MA 500MOHM Inductor and Choke 71-NLV25T-R22J-EF
FIXED IND 220NH 430MA 500MOHM SM Product overview: NLV25T-R22J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R22J-EF can be used for catalog matching and distributor lookup.

FIXED IND 220NH 430MA 500MOHM SM Product overview: NLV25T-R22J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R22J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 220 Nh, 5%, 1008 [2520 Metric], 450 Mhz Tdk - 23X8199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 220 Nh, 5%, 1008 [2520 Metric], 450 Mhz Tdk
23X8199
Surface Mount High Frequency Inductor, Nlv Series, 220 Nh, 5%, 1008 [2520 Metric], 450 Mhz Tdk 23X8199
Surface Mount High Frequency Inductor, NLV Series, 220 nH, 5%, 1008 [2520 Metric], 450 MHz

Surface Mount High Frequency Inductor, NLV Series, 220 nH, 5%, 1008 [2520 Metric], 450 MHz

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16508-2-ND 929266-NLV25T-R22J-EF 71-NLV25T-R22J-EF 23X8199
Product Name Fixed Inductors Fixed Inductors - NLV25T-R22J-EF 430MA 500MOHM Inductor and Choke Surface Mount High Frequency Inductor, Nlv Series, 220 Nh, 5%, 1008 [2520 Metric], 450 Mhz Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N4 0402CS-2N4XJRW , 0402CS-2N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details