TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-3R3J-EF

Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16592-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16592-6-ND
Fixed Inductors 445-16592-6-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16592-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16592-2-ND
Fixed Inductors 445-16592-2-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16592-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16592-1-ND
Fixed Inductors 445-16592-1-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370165-NLV32T-3R3J-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370165-NLV32T-3R3J-EF
Inductors, Coils, Chokes - Fixed Inductors 1370165-NLV32T-3R3J-EF
Win Source Part Number: 1370165-NLV32T-3R3J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 3.3 µH Current Rating (Amps): 260 mA Shielding: Unshielded DC Resistance (DCR): 1.2Ohm Max Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 60MHz Inductance Frequency - Test: 7.96 MHz

Win Source Part Number: 1370165-NLV32T-3R3J-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.3 µH
Current Rating (Amps): 260 mA
Shielding: Unshielded
DC Resistance (DCR): 1.2Ohm Max
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 60MHz
Inductance Frequency - Test: 7.96 MHz

Buy Now Datasheet
SMD 3.3UH 260MA 1.2OHM Inductor and Choke - 71-NLV32T-3R3J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 260MA 1.2OHM Inductor and Choke
71-NLV32T-3R3J-EF
SMD 3.3UH 260MA 1.2OHM Inductor and Choke 71-NLV32T-3R3J-EF
FIXED IND 3.3UH 260MA 1.2OHM SMD Product overview: NLV32T-3R3J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 260MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 260MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-3R3J-EF can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 260MA 1.2OHM SMD Product overview: NLV32T-3R3J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 260MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 260MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-3R3J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLV32T-3R3J-EF
Inductors/Coils/Transformers >> Power Inductors NLV32T-3R3J-EF
260mA 3.3uH ±5% 1210 Power Inductors ROHS

260mA 3.3uH ±5% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - NLV32T-3R3J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-3R3J-EF
Fixed Inductors NLV32T-3R3J-EF
FIXED IND 3.3UH 260MA 1.2OHM SMD

FIXED IND 3.3UH 260MA 1.2OHM SMD

Supplier's Site Datasheet
Inductor, 3.3Uh, 0.26A, 1210; Inductance Tdk - 15AC6788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 0.26A, 1210; Inductance Tdk
15AC6788
Inductor, 3.3Uh, 0.26A, 1210; Inductance Tdk 15AC6788
INDUCTOR, 3.3UH, 0.26A, 1210; Inductance:3.3µH; Product Range:NLV32-EF Series; DC Current Rating:260mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:1.2ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 0.26A, 1210; Inductance:3.3µH; Product Range:NLV32-EF Series; DC Current Rating:260mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:1.2ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, 0.26A, 1210; Inductance Tdk - 45AC5590 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 0.26A, 1210; Inductance Tdk
45AC5590
Inductor, 3.3Uh, 0.26A, 1210; Inductance Tdk 45AC5590
INDUCTOR, 3.3UH, 0.26A, 1210; Inductance:3.3µH; Product Range:NLV32-EF Series; DC Current Rating:260mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:1.2ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 0.26A, 1210; Inductance:3.3µH; Product Range:NLV32-EF Series; DC Current Rating:260mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:1.2ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16592-6-ND 1370165-NLV32T-3R3J-EF 71-NLV32T-3R3J-EF NLV32T-3R3J-EF NLV32T-3R3J-EF 15AC6788
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 260MA 1.2OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 3.3Uh, 0.26A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details