TDK-Lambda Americas Inc., High Power Division Fixed Inductors - NLV25T-820J-EF NLV25T-820J-EF

Description
Manufacturer: TDK Corporation Win Source Part Number: 806774-NLV25T-820J-E F Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 82μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 13MHz DC Resistance (DCR): 19Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 796kHz Current Rating (Amps): 66mA Inductance Frequency - Test: 796kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 806774-NLV25T-820J-E F Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 82μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 13MHz DC Resistance (DCR): 19Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 796kHz Current Rating (Amps): 66mA Inductance Frequency - Test: 796kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-820J-EF
806774-NLV25T-820J-EF
Fixed Inductors - NLV25T-820J-EF 806774-NLV25T-820J-EF
Manufacturer: TDK Corporation Win Source Part Number: 806774-NLV25T-820J-E F Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 82μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 13MHz DC Resistance (DCR): 19Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 796kHz Current Rating (Amps): 66mA Inductance Frequency - Test: 796kHz

Manufacturer: TDK Corporation
Win Source Part Number: 806774-NLV25T-820J-EF
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 82μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 19Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 20 at 796kHz
Current Rating (Amps): 66mA
Inductance Frequency - Test: 796kHz

Buy Now
SMD 82UH 66MA 19 OHM Inductor and Choke - 71-NLV25T-820J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 66MA 19 OHM Inductor and Choke
71-NLV25T-820J-EF
SMD 82UH 66MA 19 OHM Inductor and Choke 71-NLV25T-820J-EF
FIXED IND 82UH 66MA 19 OHM SMD Product overview: NLV25T-820J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 66MA, 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 66MA, 19 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-820J-EF can be used for catalog matching and distributor lookup.

FIXED IND 82UH 66MA 19 OHM SMD Product overview: NLV25T-820J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 66MA, 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 66MA, 19 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-820J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16496-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16496-6-ND
Fixed Inductors 445-16496-6-ND
82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16496-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16496-2-ND
Fixed Inductors 445-16496-2-ND
82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16496-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16496-1-ND
Fixed Inductors 445-16496-1-ND
82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 82 H, 5%, 1008 [2520 Metric], 13 Mhz, 19 Ohm Rohs Compliant Tdk - 31Y3277 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 82 H, 5%, 1008 [2520 Metric], 13 Mhz, 19 Ohm Rohs Compliant Tdk
31Y3277
Surface Mount High Frequency Inductor, Nlv Series, 82 H, 5%, 1008 [2520 Metric], 13 Mhz, 19 Ohm Rohs Compliant Tdk 31Y3277
Surface Mount High Frequency Inductor, NLV Series, 82 H, 5%, 1008 [2520 Metric], 13 MHz, 19 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 82 H, 5%, 1008 [2520 Metric], 13 MHz, 19 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 806774-NLV25T-820J-EF 71-NLV25T-820J-EF 445-16496-6-ND 31Y3277
Product Name Fixed Inductors - NLV25T-820J-EF SMD 82UH 66MA 19 OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Nlv Series, 82 H, 5%, 1008 [2520 Metric], 13 Mhz, 19 Ohm Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 82 microH 82 microH
DCR 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details