TDK U.S.A. Corporation Fixed Inductors - NLV25T-R68J-EF NLV25T-R68J-EF

Description
Manufacturer: TDK Corporation Win Source Part Number: 1231730-NLV25T-R68J- EF Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1231730-NLV25T-R68J- EF Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-R68J-EF
1231730-NLV25T-R68J-EF
Fixed Inductors - NLV25T-R68J-EF 1231730-NLV25T-R68J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1231730-NLV25T-R68J- EF Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1231730-NLV25T-R68J-EF
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - 445-16520-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16520-6-ND
Fixed Inductors 445-16520-6-ND
680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16520-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16520-2-ND
Fixed Inductors 445-16520-2-ND
680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16520-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16520-1-ND
Fixed Inductors 445-16520-1-ND
680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
300MA 850MOHM Inductor and Choke - 71-NLV25T-R68J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 850MOHM Inductor and Choke
71-NLV25T-R68J-EF
300MA 850MOHM Inductor and Choke 71-NLV25T-R68J-EF
FIXED IND 680NH 300MA 850MOHM SM Product overview: NLV25T-R68J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R68J-EF can be used for catalog matching and distributor lookup.

FIXED IND 680NH 300MA 850MOHM SM Product overview: NLV25T-R68J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R68J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-R68J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-R68J-EF
Fixed Inductors NLV25T-R68J-EF
FIXED IND 680NH 300MA 850MOHM SM

FIXED IND 680NH 300MA 850MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1231730-NLV25T-R68J-EF 445-16520-6-ND 71-NLV25T-R68J-EF NLV25T-R68J-EF
Product Name Fixed Inductors - NLV25T-R68J-EF Fixed Inductors 300MA 850MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226C100KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers